Advantech 16-ch Universal Digital I/O Module ADAM-5050-A2E

Description
16-ch Universal Digital I/O Module Digital input: Support Dry/Wet Contact Digital output: Open Collector to 30 V, 450 mW max. load I/O Type: bit-wise selectable by DIP switch Power consumption: 0.35 W (typical); 1.2 W (max) Channels: 16
Request a Quote Datasheet
Description
16-ch Universal Digital I/O Module Digital input: Support Dry/Wet Contact Digital output: Open Collector to 30 V, 450 mW max. load I/O Type: bit-wise selectable by DIP switch Power consumption: 0.35 W (typical); 1.2 W (max) Channels: 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Universal Digital I/O Module - ADAM-5050-A2E - Advantech
Cincinnati, OH, United States
16-ch Universal Digital I/O Module
ADAM-5050-A2E
16-ch Universal Digital I/O Module ADAM-5050-A2E
16-ch Universal Digital I/O Module Digital input: Support Dry/Wet Contact Digital output: Open Collector to 30 V, 450 mW max. load I/O Type: bit-wise selectable by DIP switch Power consumption: 0.35 W (typical); 1.2 W (max) Channels: 16

16-ch Universal Digital I/O Module

  • Digital input: Support Dry/Wet Contact
  • Digital output: Open Collector to 30 V, 450 mW max. load
  • I/O Type: bit-wise selectable by DIP switch
  • Power consumption: 0.35 W (typical); 1.2 W (max)
  • Channels: 16
Buy Now Datasheet
VDC Logic I/O Module - 68708073 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
68708073
VDC Logic I/O Module 68708073
16-CH UNIVERSAL DIGITAL I/O MODULE, 1.2W; CURRENT RATING:-; PRODUCT RANGE:ADAM-5000 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

16-CH UNIVERSAL DIGITAL I/O MODULE, 1.2W; CURRENT RATING:-; PRODUCT RANGE:ADAM-5000 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Advantech Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number ADAM-5050-A2E 68708073
Product Name 16-ch Universal Digital I/O Module VDC Logic I/O Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

7DI/8DO Robust Modbus RS-485 Remote I/O - ADAM-4150-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485; USB
View Details
7-Ch Thermocouple Input Module - ADAM-5018-A2E - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Sampling Frequency 0.0100 kHz
Resolution 16 bits
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-PCIE-1802L-AE-ND - DigiKey
Specs
Resolution 24 bits
DC Voltage 10V
View Details
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4830SO-B - Advantech
Specs
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Outputs Analog Voltage Output
View Details
2 suppliers