EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 MXK200805

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 800 MM 31.496 WIDTH IN INCH 2000 MM 78.74 HEIGHT IN INCH 500 MM 19.685 DEPTH IN INCH 2000 HEIGHT IN MM 800 WIDTH IN MM 500 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 800 MM 31.496 WIDTH IN INCH 2000 MM 78.74 HEIGHT IN INCH 500 MM 19.685 DEPTH IN INCH 2000 HEIGHT IN MM 800 WIDTH IN MM 500 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 MXK200805 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 MXK200805
Multipurpose Floor Mount Enclosure 6500 MXK200805
ONE DOOR TYPE STEEL MATERIAL GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 800 MM 31.496 WIDTH IN INCH 2000 MM 78.74 HEIGHT IN INCH 500 MM 19.685 DEPTH IN INCH 2000 HEIGHT IN MM 800 WIDTH IN MM 500 DEPTH IN MM UL, CSA, CE APPROVAL 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION (4) LEVELING FEET MOUNTING HARDWARE ONE DOOR SINGLE ACCESS 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING EUROBEX[R] BRAND INCLUDES (4) EYE BOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXK MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED INNER MOUNTING PANEL, TEXTURED DOOR/BACK COVER FINISH
  • RAL 7011 SANDTEX DARK GRAY FRAME/TOP/BASE, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
  • 800 MM
  • 31.496 WIDTH IN INCH
  • 2000 MM
  • 78.74 HEIGHT IN INCH
  • 500 MM
  • 19.685 DEPTH IN INCH
  • 2000 HEIGHT IN MM
  • 800 WIDTH IN MM
  • 500 DEPTH IN MM
  • UL, CSA, CE APPROVAL
  • 12 GAUGE INNER MOUNTING PANEL MATERIAL SPECIFICATION
  • (4) LEVELING FEET MOUNTING HARDWARE
  • ONE DOOR SINGLE ACCESS
  • 4 POINT LOCKING, L TYPE KEY LOCKING HANDLE DOOR MOUNTING
  • EUROBEX[R] BRAND
  • INCLUDES (4) EYE BOLT
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 MXK MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 MXK200805
Product Name Multipurpose Floor Mount Enclosure
Width 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminium Control Box - AUH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Operator Station
Length 66 to 177 inch (1676 to 4496 mm)
Width 160 to 430 inch (4064 to 10922 mm)
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-601 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
2 suppliers