EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 MXCE2009

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 910 MM 35.827 WIDTH IN INCH 2010 MM 79.134 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 2010 HEIGHT IN MM 910 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 910 MM 35.827 WIDTH IN INCH 2010 MM 79.134 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 2010 HEIGHT IN MM 910 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 MXCE2009 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 MXCE2009
Multipurpose Floor Mount Enclosure 6500 MXCE2009
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 910 MM 35.827 WIDTH IN INCH 2010 MM 79.134 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 2010 HEIGHT IN MM 910 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 GRAY COLOR
  • 910 MM
  • 35.827 WIDTH IN INCH
  • 2010 MM
  • 79.134 HEIGHT IN INCH
  • 330 MM
  • 13 DEPTH IN INCH
  • 2010 HEIGHT IN MM
  • 910 WIDTH IN MM
  • 330 DEPTH IN MM
  • ONE DOOR SINGLE ACCESS
  • PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 MXCE MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 MXCE2009
Product Name Multipurpose Floor Mount Enclosure
Width 35.83 inch (910 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details