EXM Manufacturing Ltd. Floor Mount Console 6500 CO1204

Description
THREE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 1200 MM 400 MM 1200 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION THREE DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
Datasheet
Description
THREE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 1200 MM 400 MM 1200 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION THREE DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Console - 6500 CO1204 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Floor Mount Console
6500 CO1204
Floor Mount Console 6500 CO1204
THREE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 1200 MM 400 MM 1200 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION THREE DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
  • THREE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 1200 MM
  • 400 MM
  • 1200 WIDTH IN MM
  • 400 DEPTH IN MM
  • FLOOR MOUNTING
  • 14 GAUGE MATERIAL SPECIFICATION
  • THREE DOOR DUAL ACCESS
  • QUARTERTURN, HINGED, GASKETED DOOR MOUNTING
  • CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN MM - UOM MM
  • WIDTH IN MM - UOM MM
  • 6500 CO MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 CO1204
Product Name Floor Mount Console
Type Console Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers