EXM Manufacturing Ltd. Floor Mount Console 6500 CO1004

Description
THREE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 1000 MM 400 MM 1000 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION THREE DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Console - 6500 CO1004 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Floor Mount Console
6500 CO1004
Floor Mount Console 6500 CO1004
THREE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH RAL 7035 LIGHT GRAY COLOR 1000 MM 400 MM 1000 WIDTH IN MM 400 DEPTH IN MM FLOOR MOUNTING 14 GAUGE MATERIAL SPECIFICATION THREE DOOR DUAL ACCESS QUARTERTURN, HINGED, GASKETED DOOR MOUNTING CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING EUROBEX[R] BRAND DEPTH IN MM - UOM MM WIDTH IN MM - UOM MM 6500 CO MODEL
  • THREE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE, #4 STAINLESS STEEL FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 1000 MM
  • 400 MM
  • 1000 WIDTH IN MM
  • 400 DEPTH IN MM
  • FLOOR MOUNTING
  • 14 GAUGE MATERIAL SPECIFICATION
  • THREE DOOR DUAL ACCESS
  • QUARTERTURN, HINGED, GASKETED DOOR MOUNTING
  • CONCEALED HINGE WITH PIN, GASKETED CONTROL PANEL MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN MM - UOM MM
  • WIDTH IN MM - UOM MM
  • 6500 CO MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 CO1004
Product Name Floor Mount Console
Type Console Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Plastic Box Large Type - BCAL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.04 to 7.01 inch (128 to 178 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details