EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5500 ESDD244808

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 609.6 HEIGHT IN MM 1219.2 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, 3 POINT AUTOMOTIVE HANDLE COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 ESDD MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 609.6 HEIGHT IN MM 1219.2 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, 3 POINT AUTOMOTIVE HANDLE COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 ESDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5500 ESDD244808 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5500 ESDD244808
Multipurpose Wall Mount Enclosure 5500 ESDD244808
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 609.6 HEIGHT IN MM 1219.2 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, 3 POINT AUTOMOTIVE HANDLE COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 ESDD MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 48 INCH
  • 48 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • 1219.2 WIDTH IN MM
  • 203.2 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HINGED, 3 POINT AUTOMOTIVE HANDLE COVER TYPE
  • 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5500 ESDD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5500 ESDD244808
Product Name Multipurpose Wall Mount Enclosure
Width 48 inch (1219 mm)
Depth 8 inch (203 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
AL Series Enclosures - 151-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.28 inch (388 mm)
View Details
2 suppliers