EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESSP3636126

Description
ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 914.4 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSP MODEL
Datasheet
Description
ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 914.4 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESSP3636126 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESSP3636126
Multipurpose Wall Mount Enclosure 5412 ESSP3636126
ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 914.4 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSP MODEL
  • ONE DOOR TYPE
  • 316 STAINLESS STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 914.4 HEIGHT IN MM
  • 914.4 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESSP MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESSP3636126
Product Name Multipurpose Wall Mount Enclosure
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details