EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESSLC161410

Description
ONE DOOR TYPE 304 STAINLESS STEEL BODY, STEEL PANEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 406.4 HEIGHT IN MM 355.6 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE GASKETED, LIFT OFF, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSLC MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL BODY, STEEL PANEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 406.4 HEIGHT IN MM 355.6 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE GASKETED, LIFT OFF, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESSLC161410 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESSLC161410
Multipurpose Wall Mount Enclosure 5412 ESSLC161410
ONE DOOR TYPE 304 STAINLESS STEEL BODY, STEEL PANEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 406.4 HEIGHT IN MM 355.6 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE GASKETED, LIFT OFF, QUARTERTURN LOCK COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSLC MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL BODY, STEEL PANEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH
  • WHITE INSIDE BODY/PANEL COLOR
  • 14 INCH
  • 14 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • 406.4 HEIGHT IN MM
  • 355.6 WIDTH IN MM
  • 254 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 4/4X, IP66 ENCLOSURE
  • GASKETED, LIFT OFF, QUARTERTURN LOCK COVER TYPE
  • 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESSLC MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESSLC161410
Product Name Multipurpose Wall Mount Enclosure
Width 14 inch (356 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminium Enclosure With Tilt Leg - EXPT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.2 to 5.51 inch (56 to 140 mm)
View Details
TK Series Enclosures - 105-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers