EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ES362412

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 609.6 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ES MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 609.6 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ES362412 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ES362412
Multipurpose Wall Mount Enclosure 5412 ES362412
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 24 INCH 24 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 914.4 HEIGHT IN MM 609.6 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ES MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 914.4 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ES MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ES362412
Product Name Multipurpose Wall Mount Enclosure
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

DATEC TERMINAL CASES 5.118 X 7.087 X 0.945 X 3.386 - 70016893 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details