EXM Manufacturing Ltd. Utility Box - Steel 5100 ESDD424812

Description
UTILITY TYPE 48 INCH 48 WIDTH IN INCH 42 INCH 12 INCH 12 DEPTH IN INCH UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESDD MODEL
Datasheet
Description
UTILITY TYPE 48 INCH 48 WIDTH IN INCH 42 INCH 12 INCH 12 DEPTH IN INCH UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 5100 ESDD424812 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Utility Box - Steel
5100 ESDD424812
Utility Box - Steel 5100 ESDD424812
UTILITY TYPE 48 INCH 48 WIDTH IN INCH 42 INCH 12 INCH 12 DEPTH IN INCH UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESDD MODEL
  • UTILITY TYPE
  • 48 INCH
  • 48 WIDTH IN INCH
  • 42 INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL, CSA APPROVAL
  • EUROBEX[R] BRAND
  • ENCLOSURE NEMA 1, IP20
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5100 ESDD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5100 ESDD424812
Product Name Utility Box - Steel
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 120-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers