EXM Manufacturing Ltd. Datacommunication Cabinet 2500 PCF702524

Description
CABINET WITH FIXED KEYBOARD TYPE 14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE 2500 PC MODEL
Datasheet
Description
CABINET WITH FIXED KEYBOARD TYPE 14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE 2500 PC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 2500 PCF702524 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Datacommunication Cabinet
2500 PCF702524
Datacommunication Cabinet 2500 PCF702524
CABINET WITH FIXED KEYBOARD TYPE 14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE 2500 PC MODEL
  • CABINET WITH FIXED KEYBOARD TYPE
  • 14 GAUGE STEEL MATERIAL
  • 25 INCH W X 24 INCH D X 70 INCH H SIZE
  • POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR
  • PC APPLICATION
  • DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE
  • DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE
  • 2500 PC MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 2500 PCF702524
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414M8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details