EXM Manufacturing Ltd. Pull/Junction Box 1300 DWPF060604

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM 152.4 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPF MODEL
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM 152.4 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPF MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The 1300 DWPF060604 Pull/Junction Box from Exm Manufacturing is designed for both indoor and outdoor applications, providing protection against rain, sleet, and snow. Constructed from 16 GA or 14 GA steel, it features seamless welding and a high-quality oil-resistant gasket to ensure weatherproof integrity. The enclosure is finished with heat-fused polyester powder, electrostatically applied over a phosphatized surface, and is available in ANSI/ASA 61 gray, with other colors upon request. It is certified by CSA and UL, meeting NEMA 3/3R and IP64 standards. The junction box includes four external mounting holes for easy installation.

Datasheet Summary
Powered by GS/AI

The 1300 DWPF060604 Pull/Junction Box from Exm Manufacturing is designed for both indoor and outdoor applications, providing protection against rain, sleet, and snow. Constructed from 16 GA or 14 GA steel, it features seamless welding and a high-quality oil-resistant gasket to ensure weatherproof integrity. The enclosure is finished with heat-fused polyester powder, electrostatically applied over a phosphatized surface, and is available in ANSI/ASA 61 gray, with other colors upon request. It is certified by CSA and UL, meeting NEMA 3/3R and IP64 standards. The junction box includes four external mounting holes for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1300 DWPF060604 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1300 DWPF060604
Pull/Junction Box 1300 DWPF060604
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 152.4 HEIGHT IN MM 152.4 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPF MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 152.4 HEIGHT IN MM
  • 152.4 WIDTH IN MM
  • UL, CSA APPROVAL
  • 101.6 DEPTH IN MM
  • WALL MOUNTING
  • NEMA 3/3R, IP64 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1300 DWPF MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1300 DWPF060604
Product Name Pull/Junction Box
Type Junction Box
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details