EXM Manufacturing Ltd. Pull/Junction Box 1100 DF151506N

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 381 HEIGHT IN MM 381 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 381 HEIGHT IN MM 381 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1100 DF151506N - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1100 DF151506N
Pull/Junction Box 1100 DF151506N
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 15 INCH 15 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 381 HEIGHT IN MM 381 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM FLUSH/SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 DF MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 15 INCH
  • 15 WIDTH IN INCH
  • 15 INCH
  • 15 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 381 HEIGHT IN MM
  • 381 WIDTH IN MM
  • UL, CSA APPROVAL
  • 152.4 DEPTH IN MM
  • FLUSH/SURFACE MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • SCREW ON COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 DF MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 DF151506N
Product Name Pull/Junction Box
Type Junction Box
Width 15 inch (381 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details