The 592-CAV16 is a manual reset, eutectic alloy, thermal overload relay with a Type 1 general-purpose enclosure, designed for panel mounting and compatible with three heater elements. It operates at a maximum continuous current of 62 A across three poles and includes a normally closed auxiliary contact. The device complies with UL 508 (UL Listed, file E14840) and CSA 22.2 No. 14 (CSA Certified, file LR1234). Its approximate dimensions are 3-15/16 inches wide, 3-31/32 inches high, and 4-1/2 inches deep, with a mounting depth of 3-5/32 inches.
592 NEMA Eutectic Alloy Overload Relay, Manual Reset, Type 1 General Purpose Enclosure, , 62A, 3 Poles, N.C. Contact
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 592-CAV16 |
| Product Name | Overload Relay |