Aratas America LLC Solid State Relays G3VM-21AR

Description
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z3525-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3525-ND
Solid State Relays Z3525-ND
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-21AR - 1040531-G3VM-21AR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-21AR
1040531-G3VM-21AR
Solid State Relays - G3VM-21AR 1040531-G3VM-21AR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040531-G3VM-21AR Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.33VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 3A Voltage - Load: 0 to 20 V Categories: Relays Status: Active Max On Resistance: 80 mOhm Case / Package: 4-DIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040531-G3VM-21AR
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 3A
Voltage - Load: 0 to 20 V
Categories: Relays
Status: Active
Max On Resistance: 80 mOhm
Case / Package: 4-DIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - G3VM-21AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-21AR
Relays - Solid State Relays G3VM-21AR
SSR RELAY SPST-NO 3A 0-20V

SSR RELAY SPST-NO 3A 0-20V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-21AR
Solid State Relays - PCB Mount G3VM-21AR
Solid State Relays - PCB Mount 20V SPST-NO DIP4 PCB 3000mA 40ohm 300pF

Solid State Relays - PCB Mount 20V SPST-NO DIP4 PCB 3000mA 40ohm 300pF

Buy Now Datasheet
Mosfet Relay, Spst-No, 3A, 20V, Th Rohs Compliant Omron - 82AH7306 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 3A, 20V, Th Rohs Compliant Omron
82AH7306
Mosfet Relay, Spst-No, 3A, 20V, Th Rohs Compliant Omron 82AH7306
MOSFET RELAY, SPST-NO, 3A, 20V, TH ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 3A, 20V, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z3525-ND 1040531-G3VM-21AR G3VM-21AR G3VM-21AR 82AH7306
Product Name Solid State Relays Solid State Relays - G3VM-21AR Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 3A, 20V, Th Rohs Compliant Omron
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-41DYTR - 774894-G3VM-41DYTR - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.63 volts
View Details
3 suppliers
Basic solid-state relay - 857-164 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details