"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176503-G3VM-41DY
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 2A
Categories: Relays
Supplier Device Package: 4-SMD
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 150 mOhms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Security, Medical
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 40V
Parts Input Voltage (V): 1.63VDC
Solid State Relays - PCB Mount 40V SPST-NO DIP4 PCB 2A 5000Vrms 130pf
SSR RELAY SPST-NO 2A 0-40V
MOS FET Dip 4 Relay
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | G3VM-41DY-ND | 1176503-G3VM-41DY | G3VM-41DY | G3VM-41DY | 12X7843 |
| Product Name | Solid State Relays | Solid State Relays - G3VM-41DY | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mos Fet Dip 4 Relay Omron Electronic Components |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |