G3VM-41GR5 is a MOS FET relay in an SOP-4 package with a 40 V load voltage rating, 300 mA continuous load current, and a standard ON resistance of 1 Ω. It features a low C × R product of 10 pF·Ω and capacitance between output terminals (COFF) of 10 pF at 100 MHz. The device supports a dielectric strength of 1500 Vrms AC for 1 minute between input and output, operates across an ambient temperature range of -20 to +85 °C, and has a turn-ON time of up to 0.5 ms and turn-OFF time of up to 0.5 ms under specified conditions. The trigge r LED forward current is a minimum of 0.1 mA with an IO of 300 mA. The packaging options include tape and reel for surface-mount applications.
G3VM-41GR5(TR)
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Solid State Relays - PCB Mount 40V, SPST-NO, SOP4 SMT 300mA 1ohm 10pF
SOP MOSFET Relay (Tape & Reel)
SSR RELAY SPST-NO 300MA 0-40V
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | G3VM-41GR5(TR) | Z8450CT-ND | G3VM-41GR5(TR) | 88M4214 | G3VM-41GR5(TR) |
| Product Name | Parametric search MOS FET Relays | Solid State Relays | Solid State Relays - PCB Mount | Sop Mosfet Relay (Tape & Reel) Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -13 to 140 F (-25 to 60 C) | |||
| Input Voltage (Control Signal) Type | DC |