Steel track with mounting holes, 1841.5 mm long, made from hardened AISI 420 stainless steel (HRC 48-50), with a width of 76.2 mm, height of 9.65 mm, and hole spacing designed for linear motion applications. The track features seven mounting holes and conforms to metric dimensional standards.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M17250 |
| Product Name | Steel Track with Mounting Holes, Size 1, 1841.5mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened (HRC48-50) |