Newport MKS Piezo Stack Actuator, 0.025 mm Travel Range, Open-loop NPA25

Description
The NPA25 Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 25 μm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. In this open-loop version, the resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws. Use with the NPC3 Nanopositioning Amplifier.
Request a Quote Datasheet
Description
The NPA25 Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 25 μm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. In this open-loop version, the resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws. Use with the NPC3 Nanopositioning Amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Stack Actuator, 0.025 mm Travel Range, Open-loop - NPA25 - Newport MKS
Irvine, CA, United States
Piezo Stack Actuator, 0.025 mm Travel Range, Open-loop
NPA25
Piezo Stack Actuator, 0.025 mm Travel Range, Open-loop NPA25
The NPA25 Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 25 μm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. In this open-loop version, the resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws. Use with the NPC3 Nanopositioning Amplifier.

The NPA25 Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 25 μm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. In this open-loop version, the resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws.
Use with the NPC3 Nanopositioning Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number NPA25
Product Name Piezo Stack Actuator, 0.025 mm Travel Range, Open-loop
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Actuator, High Load, 25 mm Travel, Vacuum Compatible - LTAHLPPV6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0098 in/sec (0.0150 m/min)
View Details
Piezo Stack Actuator, Vacuum, 0.025 mm Travel Range, Strain-gauge - NPA25SGV6 - Newport MKS
Specs
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
View Details
Motorized Actuator, Miniature, 6 mm Travel, Stepper, 25-pin D-Sub - TRA6PPD - Newport MKS
Specs
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Piezo Stack Actuator, Vacuum, 0.025 mm Travel Range, Open-loop - NPA25V6 - Newport MKS
Specs
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
View Details