The TTC5200 is an NPN silicon triple diffused power transistor designed for high-fidelity audio amplifier output stages. It is housed in a TO-3PL package and rated for a collector-emitter voltage of 230 V, a continuous collector current of 15 A, and a collector power dissipation of 150 W at Tc=25℃. The junction temperature ranges from -55℃ to 150℃. Electrical characteristics include a minimum DC current gain of 35 at IC=7 A and a collector-emitter saturation voltage of 3.0 V at IC=8 A and IB=0.8 A, with a transition frequency of 30 MHz. The device is complementary to the TTA1943.
TRANS NPN 230V 15A TO3P
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-TTC5200-ND |
| Product Name | Single Bipolar Transistors |
| Package Type | TO-3; TO-3P-3, SC-65-3 |