The TIP41C is an NPN silicon epitaxial power transistor in a TO-220 package, designed for audio, power linear, and switching applications. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 6 A, and a collector power dissipation of 65 W. The junction-to-case thermal resistance is 2.0 °C/W. The device meets RoHS standards and has a complementary PNP counterpart, the TIP42C. The DC current gain (hFE) ranges from 15 to 75 at a collector current of 3 A and a collector-emitter voltage of 5 V. The collector-emitter saturation voltage is 1.5 V at a collector current of 6 A and a base current of 0.6 A.
TRANS NPN 100V 6A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-TIP41C-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |