The TIP31C is an NPN silicon epitaxial power transistor in a TO-220W package, designed for general-purpose, audio amplifier, and power linear or switching applications. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 3 A, and a maximum collector power dissipation of 40 W. The device has a junction-to-case thermal resistance of 3.0 °C/W. Complementary PNP device is TIP32C. The package dimensions are within the specified tolerances for TO-220W, with a base-to-pin pitch of 2.54 mm nominal. The part is RoHS compliant.
TRANS NPN 100V 3A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-TIP31C-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |