TIP127 is a silicon PNP Darlington power transistor designed for general-purpose amplifier and low-speed switching applications. It is packaged in a TO-220 case with dimensions of 9.66-10.28 mm width, 9.00-9.40 mm length, and 4.30-4.70 mm thickness. The device has a collector-emitter voltage rating of -100 V, a collector current of -5 A DC and -8 A pulse, and a collector power dissipation of 65 W at 25℃. It features a minimum DC current gain of 1000 at -3 A collector current, a collector-emitter saturation voltage of -4.0 V at -5 A, and a base-emitter on voltage of -2.5 V. The junction temperature ranges from -65℃ to 150℃. The transistor is complement to the TIP120/121/122 series.
TRANS PNP DARL 100V 5A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-TIP127-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |