BUH515 is a silicon NPN power transistor designed for horizontal deflection in color TVs and monitors and switch mode power supplies, packaged in a TO-3PML case. It has a collector-emitter voltage rating of 700 V, a collector current rating of 8 A (DC) and 12 A (peak), and a total power dissipation of 50 W at 25℃. The transistor exhibits a collector-emitter saturation voltage of 1.5 V at 5 A collector current and 1.25 A base current, with a DC current gain ranging from 6 to 12. Thermal resistance from junction to case is 2.5 ℃/W, and the operating junction temperature ranges up to 150 ℃.
SILICON NPN POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-BUH515-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |