The 7N65F is a 650V N-channel enhancement mode MOSFET designed for power switching applications such as UPS and PFC circuits. It is packaged in a TO-220F case and has a continuous drain current rating of 7A with a maximum drain-source on-resistance of 1.2Ω at VGS=10V. The device supports a single pulse avalanche energy of 247 mJ and an avalanche current of 7A. Its operating junction and storage temperature range is -55°C to +150°C, with a thermal resistance from junction to case of 3.8°C/W and junction to ambient of 13.3°C/W. The maximum gate-source voltage is ±30V, and the body diode has a forward voltage of 1.4V at 7A.
MOSFET N-CH 650V 7A TO220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-7N65F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |