The 2SC5197 is an NPN silicon bipolar epitaxial planar power transistor paired with the 2SA1940 PNP transistor for high-fidelity audio amplifier output stages. It is packaged in a TO-3PS case with dimensions of 15.1-15.9 mm in length, 13.1-13.6 mm in width, and 19.8-20.2 mm in height. The device has a collector-emitter voltage rating of 120 V, a continuous collector current of 8 A, and a power dissipation of 80 W at Tc=25 ℃. It features a transition frequency greater than 30 MHz and a collector-emitter saturation voltage of up to 2.0 V at Ic=6 A and Ib=−0.6 A. The junction temperature range is −55 ℃ to 150 ℃, and the thermal resistance from junction to case is 0.32 Ω/W.
TRANS NPN 120V 8A TO-3PS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC5197-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |