The 2SC4793 is a silicon PNP transistor designed for power amplifier applications, housed in a TO-220F package with dimensions of 9.80 to 10.20 mm in width, 6.30 to 6.70 mm in lead spacing, and 15.6 to 16.0 mm in height. It has a collector-emitter voltage rating of 230 V, a collector current of 1 A, and a collector power dissipation of 50 W at 25°C case temperature. The junction-to-case thermal resistance is 3.0°C/W. The transistor has a DC current gain (hFE) of 100 to 300 at 0.1 A collector current and 5 V collector-emitter voltage. The transition frequency is 40 MHz. It meets the operating temperature range from -55°C to 150°C and has a maximum junction temperature of 150°C.
TRANS NPN 230V 1A TO-220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC4793-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |