Everlight USA, Inc. Isolators - Optoisolators - Logic Output Optoisolators H11L2S(TA)

Description
OPTOISO 5KV OPEN COLLECTOR 6SMD
Description
OPTOISO 5KV OPEN COLLECTOR 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - H11L2S(TA) - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
H11L2S(TA)
Isolators - Optoisolators - Logic Output Optoisolators H11L2S(TA)
OPTOISO 5KV OPEN COLLECTOR 6SMD

OPTOISO 5KV OPEN COLLECTOR 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number H11L2S(TA)
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 8 to 12GHz - UIYBCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details