Everlight USA, Inc. Isolators - Optoisolators - Logic Output Optoisolators H11L2-V

Description
OPTOISO 5KV OPEN COLLECTOR 6DIP
Description
OPTOISO 5KV OPEN COLLECTOR 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - H11L2-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
H11L2-V
Isolators - Optoisolators - Logic Output Optoisolators H11L2-V
OPTOISO 5KV OPEN COLLECTOR 6DIP

OPTOISO 5KV OPEN COLLECTOR 6DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number H11L2-V
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 7 to 10GHz - UIYWI4876A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 76mm x 36mm
View Details