Everlight USA, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators ELM3063(TA)-V

Description
OPTOISOLATOR 3.75KV TRIAC 4SOP
Description
OPTOISOLATOR 3.75KV TRIAC 4SOP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - ELM3063(TA)-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
ELM3063(TA)-V
Isolators - Optoisolators - Triac, SCR Output Optoisolators ELM3063(TA)-V
OPTOISOLATOR 3.75KV TRIAC 4SOP

OPTOISOLATOR 3.75KV TRIAC 4SOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ELM3063(TA)-V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2025X - kTB Solutions
Specs
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
View Details
Broadband Circulator drop in 1.8 to 2.0GHz - UIYBDC2525C - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details