Everlight USA, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3042S1(TB)-V

Description
OPTOISOLATOR 5KV TRIAC 6SMD
Description
OPTOISOLATOR 5KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - EL3042S1(TB)-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
EL3042S1(TB)-V
Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3042S1(TB)-V
OPTOISOLATOR 5KV TRIAC 6SMD

OPTOISOLATOR 5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number EL3042S1(TB)-V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details