Everlight USA, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3041S1(TB)

Description
OPTOISOLATOR 5KV TRIAC 6SMD
Description
OPTOISOLATOR 5KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - EL3041S1(TB) - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
EL3041S1(TB)
Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3041S1(TB)
OPTOISOLATOR 5KV TRIAC 6SMD

OPTOISOLATOR 5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number EL3041S1(TB)
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Isolators - NDI7070X - kTB Solutions
Specs
Component Isolator
Frequency Range: 130 to 2000 MHz
Isolation 10 dB
View Details