Everlight USA, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3032S(TA)-V

Description
OPTOISOLATOR 5KV TRIAC 6SMD
Description
OPTOISOLATOR 5KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - EL3032S(TA)-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
EL3032S(TA)-V
Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3032S(TA)-V
OPTOISOLATOR 5KV TRIAC 6SMD

OPTOISOLATOR 5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number EL3032S(TA)-V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC0915D - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details