Everlight USA, Inc. Isolators - Optoisolators - Logic Output Optoisolators EL2630-V

Description
OPTOISO 5KV OPEN COLLECTOR 8DIP
Description
OPTOISO 5KV OPEN COLLECTOR 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - EL2630-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
EL2630-V
Isolators - Optoisolators - Logic Output Optoisolators EL2630-V
OPTOISO 5KV OPEN COLLECTOR 8DIP

OPTOISO 5KV OPEN COLLECTOR 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number EL2630-V
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details