20mA 160mcd 雾状红透镜 -40°C~+85°C 639nm Red 30° 5mm圆形灯头 60mW 2V Plugin,D=5mm Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 333-2SDRD/S530-A3 |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Red; Red |
| Peak Wavelength | 639 nm (6390 Å) |
| Viewing Angle | 30 degrees |