Kingbright Corporation 3.0X1.0MM RA. GREEN SMD LED APA3010MGC-GX

Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.0MM RA. GREEN SMD LED - APA3010MGC-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X1.0MM RA. GREEN SMD LED
APA3010MGC-GX
3.0X1.0MM RA. GREEN SMD LED APA3010MGC-GX
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 3.0 x 1.0 x 2.0mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1583-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1583-1-ND
LED Indication - Discrete 754-1583-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1583-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1583-2-ND
LED Indication - Discrete 754-1583-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1583-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1583-6-ND
LED Indication - Discrete 754-1583-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APA3010MGC-GX 754-1583-1-ND
Product Name 3.0X1.0MM RA. GREEN SMD LED LED Indication - Discrete
LED Package: Right Angle-3.0X1.0mm 2-SMD, No Lead
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
View Details
3X2.4MM GREEN SMD LED - AP23CGCK/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details