Everlight USA, Inc. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) 12-21/GHC-YR2S2/2C

Description
20mA 213mcd 无色透明透镜 Side stickers -40°C~+85°C 520nm~535nm Emerald 120° 95mW 3.3V SMD,2x3mm Light Emitting Diodes (LED) ROHS
Datasheet
Description
20mA 213mcd 无色透明透镜 Side stickers -40°C~+85°C 520nm~535nm Emerald 120° 95mW 3.3V SMD,2x3mm Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - 12-21/GHC-YR2S2/2C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
12-21/GHC-YR2S2/2C
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) 12-21/GHC-YR2S2/2C
20mA 213mcd 无色透明透镜 Side stickers -40°C~+85°C 520nm~535nm Emerald 120° 95mW 3.3V SMD,2x3mm Light Emitting Diodes (LED) ROHS

20mA 213mcd 无色透明透镜 Side stickers -40°C~+85°C 520nm~535nm Emerald 120° 95mW 3.3V SMD,2x3mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number 12-21/GHC-YR2S2/2C
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Emerald
Peak Wavelength 520 to 535 nm (5200 to 5350 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1145-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details