Everlight International Corp. LED Indication - Discrete - QTLP651CIBTR QTLP651CIBTR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 046022-QTLP651CIBTR Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.5V Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Lens Style/Size: Round with Flat Top, 1.10mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 046022-QTLP651CIBTR Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.5V Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Lens Style/Size: Round with Flat Top, 1.10mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP651CIBTR
046022-QTLP651CIBTR
LED Indication - Discrete - QTLP651CIBTR 046022-QTLP651CIBTR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 046022-QTLP651CIBTR Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.5V Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Lens Style/Size: Round with Flat Top, 1.10mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 046022-QTLP651CIBTR
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.5V
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Lens Style/Size: Round with Flat Top, 1.10mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 465nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 046022-QTLP651CIBTR
Product Name LED Indication - Discrete - QTLP651CIBTR
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details