Everlight International Corp. LED Indication - Discrete - QTLP650D4TR QTLP650D4TR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 797078-QTLP650D4TR Packaging: Reel package Color: Green Package: 1206 (3216 Metric) Mounting: SMD Viewing Angle: 140° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 565nm Family Name: QTLP650D Categories: Optoelectronics Dimension: 3.20mm L x 1.60mm W Manufacturer Package: 1206 Height (Maximum): 1.30mm Alternative Parts (Cross-Reference): QTLP650D-4; 15-21SYGD/S530-E2/TR 8; Introduction Date: February 13, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 797078-QTLP650D4TR Packaging: Reel package Color: Green Package: 1206 (3216 Metric) Mounting: SMD Viewing Angle: 140° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 565nm Family Name: QTLP650D Categories: Optoelectronics Dimension: 3.20mm L x 1.60mm W Manufacturer Package: 1206 Height (Maximum): 1.30mm Alternative Parts (Cross-Reference): QTLP650D-4; 15-21SYGD/S530-E2/TR 8; Introduction Date: February 13, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP650D4TR
797078-QTLP650D4TR
LED Indication - Discrete - QTLP650D4TR 797078-QTLP650D4TR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 797078-QTLP650D4TR Packaging: Reel package Color: Green Package: 1206 (3216 Metric) Mounting: SMD Viewing Angle: 140° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 565nm Family Name: QTLP650D Categories: Optoelectronics Dimension: 3.20mm L x 1.60mm W Manufacturer Package: 1206 Height (Maximum): 1.30mm Alternative Parts (Cross-Reference): QTLP650D-4; 15-21SYGD/S530-E2/TR 8; Introduction Date: February 13, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 797078-QTLP650D4TR
Packaging: Reel package
Color: Green
Package: 1206 (3216 Metric)
Mounting: SMD
Viewing Angle: 140°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 565nm
Family Name: QTLP650D
Categories: Optoelectronics
Dimension: 3.20mm L x 1.60mm W
Manufacturer Package: 1206
Height (Maximum): 1.30mm
Alternative Parts (Cross-Reference): QTLP650D-4; 15-21SYGD/S530-E2/TR8;
Introduction Date: February 13, 2003
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 797078-QTLP650D4TR
Product Name LED Indication - Discrete - QTLP650D4TR
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3580EA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers