Everlight International Corp. LED Indication - Discrete - QTLP611CEBTR QTLP611CEBTR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 931187-QTLP611CEBTR Features: Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: QTLP611 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 931187-QTLP611CEBTR Features: Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: QTLP611 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - QTLP611CEBTR - 931187-QTLP611CEBTR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP611CEBTR
931187-QTLP611CEBTR
LED Indication - Discrete - QTLP611CEBTR 931187-QTLP611CEBTR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 931187-QTLP611CEBTR Features: Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: QTLP611 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 931187-QTLP611CEBTR
Features: Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: QTLP611
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 931187-QTLP611CEBTR
Product Name LED Indication - Discrete - QTLP611CEBTR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLI-325YC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details