Everlight International Corp. LED Indication - Discrete - QTLP601CBTR QTLP601CBTR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 286597-QTLP601CBTR Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 430nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 286597-QTLP601CBTR Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 430nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP601CBTR
286597-QTLP601CBTR
LED Indication - Discrete - QTLP601CBTR 286597-QTLP601CBTR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 286597-QTLP601CBTR Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 430nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 286597-QTLP601CBTR
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.8V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 430nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 286597-QTLP601CBTR
Product Name LED Indication - Discrete - QTLP601CBTR
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 67-SML-LXL1206SUGC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details