Everlight International Corp. LED Indication - Discrete - QTLP600CRAGTR QTLP600CRAGTR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 931185-QTLP600CRAGTR Features: Green, Red 573nm Green, 624nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: QTLP600 Categories: Optoelectronics Case / Package: 0606 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 931185-QTLP600CRAGTR Features: Green, Red 573nm Green, 624nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: QTLP600 Categories: Optoelectronics Case / Package: 0606 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - QTLP600CRAGTR - 931185-QTLP600CRAGTR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP600CRAGTR
931185-QTLP600CRAGTR
LED Indication - Discrete - QTLP600CRAGTR 931185-QTLP600CRAGTR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 931185-QTLP600CRAGTR Features: Green, Red 573nm Green, 624nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: QTLP600 Categories: Optoelectronics Case / Package: 0606 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 931185-QTLP600CRAGTR
Features: Green, Red 573nm Green, 624nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: QTLP600
Categories: Optoelectronics
Case / Package: 0606
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 931185-QTLP600CRAGTR
Product Name LED Indication - Discrete - QTLP600CRAGTR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details