Broadcom Inc. SFH756V - 10MBd Transmitter with Direct Fiber Connector SP000063814

Description
The SFH756V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.
Request a Quote Datasheet
Description
The SFH756V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFH756V - 10MBd Transmitter with Direct Fiber Connector - SP000063814 - Broadcom Inc.
San Jose, CA, USA
SFH756V - 10MBd Transmitter with Direct Fiber Connector
SP000063814
SFH756V - 10MBd Transmitter with Direct Fiber Connector SP000063814
The SFH756V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.

The SFH756V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd.
The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.

Supplier's Site
Fibre Optic Transmitters - 6961838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
6961838
Fibre Optic Transmitters 6961838
10MBd Transmitter, optical fibre

10MBd Transmitter, optical fibre

Supplier's Site
Fibre Optic Transmitters - 6961838P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
6961838P
Fibre Optic Transmitters 6961838P
10MBd transmitter, Optical fibre

10MBd transmitter, Optical fibre

Supplier's Site
Fibre Optic Transmitters - 1894864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894864
Fibre Optic Transmitters 1894864
Broadcom SP000063814

Broadcom SP000063814

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2213-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2213-ND
Fiber Optic Transmitters - Discrete 516-2213-ND
Fiber Optic Transmitter 650nm 2.1V 50mA Connector-less

Fiber Optic Transmitter 650nm 2.1V 50mA Connector-less

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number SP000063814 6961838 6961838P 1894864 516-2213-ND
Product Name SFH756V - 10MBd Transmitter with Direct Fiber Connector Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optic Transmitters - Discrete
Packaging Type V-Housing
Light Source Light Emitting Diode
Data Rate 0.0100 Gbps 0.0100 Gbps
Wavelength 650 nm (6500 Å) 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å) 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
AFBR-1310Z Fiber Optic Transmitter for Multi GHz Analog Links - AFBR-1310Z - Broadcom Inc.
Specs
Cable Type Single mode
Connector Type FC
Wavelength 1310 nm (13100 Å)
View Details
2 suppliers
2E10 – 850nm Multi-mode -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Data Rate 7.68E-5 to 0.0960 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details