Everlight International Corp. Fiber Optic Receivers PLR135/T10

Description
Fiber Optic Receiver General Data Transfer 16Mbps -27dBm 2.4V ~ 5.5V 12mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Data Transfer 16Mbps -27dBm 2.4V ~ 5.5V 12mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 1080-1433-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
1080-1433-ND
Fiber Optic Receivers 1080-1433-ND
Fiber Optic Receiver General Data Transfer 16Mbps -27dBm 2.4V ~ 5.5V 12mA

Fiber Optic Receiver General Data Transfer 16Mbps -27dBm 2.4V ~ 5.5V 12mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 1080-1433-ND
Product Name Fiber Optic Receivers
Data Rate 16 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Detector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz, FC/UPC - 818-BB-35F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0250 ns
Bandwidth 0.0 to 15000 MHz
View Details
FOR-CC-1300-MM/SM Fiber Optic Receiver, Contact Closure, 1300 nm, Multi-mode or Single Mode -  - Ultra Energy
Specs
Cable Type Single mode; Multimode
Connector Type ST
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details