Everlight International Corp. LED Indication - Discrete MV5474C

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1115-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1115-ND
LED Indication - Discrete 1080-1115-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1115-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.5X2.8MM INFRARED SMD LED - AA3528SF4S-R - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details