Everlight International Corp. Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR8307/TR8 ITR8307/TR8

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1049230-ITR8307/TR8 Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Family Name: ITR8307/TR8 Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): ITR8307; Introduction Date: August 29, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1049230-ITR8307/TR8 Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Family Name: ITR8307/TR8 Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): ITR8307; Introduction Date: August 29, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR8307/TR8 - 1049230-ITR8307/TR8 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR8307/TR8
1049230-ITR8307/TR8
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR8307/TR8 1049230-ITR8307/TR8
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1049230-ITR8307/TR8 Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Family Name: ITR8307/TR8 Sensing Distance: 0.039" (1mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): ITR8307; Introduction Date: August 29, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1049230-ITR8307/TR8
Packaging: Reel - TR
Response Time: 20μs, 20μs
Mounting: SMD (SMT)
Output Type: Phototransistor
Sensing Method: Reflective
Family Name: ITR8307/TR8
Sensing Distance: 0.039" (1mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): ITR8307;
Introduction Date: August 29, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1049230-ITR8307/TR8
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR8307/TR8
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

HYT 939 with membrane filter - HYT 939 module with PTFE filter - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 2.7 to 5.5 volts
View Details
Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity - 65AH2012 - Newark, An Avnet Company
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to ? volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers