Everlight International Corp. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-6638N3S45 IRM-6638N3S45

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 205504-IRM-6638N3S45 Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 14m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 205504-IRM-6638N3S45 Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 14m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-6638N3S45 - 205504-IRM-6638N3S45 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-6638N3S45
205504-IRM-6638N3S45
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-6638N3S45 205504-IRM-6638N3S45
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 205504-IRM-6638N3S45 Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 14m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 205504-IRM-6638N3S45
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 14m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2mA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 205504-IRM-6638N3S45
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-6638N3S45
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-SG-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx EN868-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details