Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-ABC LAN8710AI-EZK-ABC

Description
Manufacturer: Microchip Technology Win Source Part Number: 851893-LAN8710AI-EZK -ABC Features: 4/4 Transceiver Full MII, RMII 32-SQFN (5x5) Package: Tray Family Name: LAN8710 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851893-LAN8710AI-EZK -ABC Features: 4/4 Transceiver Full MII, RMII 32-SQFN (5x5) Package: Tray Family Name: LAN8710 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-ABC - 851893-LAN8710AI-EZK-ABC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-ABC
851893-LAN8710AI-EZK-ABC
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-ABC 851893-LAN8710AI-EZK-ABC
Manufacturer: Microchip Technology Win Source Part Number: 851893-LAN8710AI-EZK -ABC Features: 4/4 Transceiver Full MII, RMII 32-SQFN (5x5) Package: Tray Family Name: LAN8710 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851893-LAN8710AI-EZK-ABC
Features: 4/4 Transceiver Full MII, RMII 32-SQFN (5x5)
Package: Tray
Family Name: LAN8710
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8710AI-EZK-ABC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8710AI-EZK-ABC
Drivers, Receivers, Transceivers LAN8710AI-EZK-ABC
4/4 Transceiver Full MII, RMII 32-SQFN (5x5)

4/4 Transceiver Full MII, RMII 32-SQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851893-LAN8710AI-EZK-ABC LAN8710AI-EZK-ABC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-ABC Drivers, Receivers, Transceivers
Package Type Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details