Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 109090-HLMP6505AZR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 12mcd
Lens Style/Size: Round with Domed Top, 1.90mm
Current - Test: 10mA
Wavelength - Peak: 565nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: T-3/4
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 109090-HLMP6505AZR |
| Product Name | LED Indication - Discrete - HLMP6505AZR |
| LED Type | Green; Green |
| Peak Wavelength | 565 nm (5650 Å) |
| Viewing Angle | 25 degrees |