Everlight International Corp. LED Indication - Discrete HLMP1790

Description
Green LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1050-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1050-ND
LED Indication - Discrete 1080-1050-ND
Green LED Indication - Discrete 1.9V Radial

Green LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1050-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Super Nova 4 LED Module White - MD-EL-SN4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 1080 milliwatts
View Details